Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6125IRZ ISL6125IRZ

Description
Manufacturer: Intersil Win Source Part Number: 088131-ISL6125IRZ Packaging: Tube/Rail Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 088131-ISL6125IRZ Packaging: Tube/Rail Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6125IRZ - 088131-ISL6125IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6125IRZ
088131-ISL6125IRZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6125IRZ 088131-ISL6125IRZ
Manufacturer: Intersil Win Source Part Number: 088131-ISL6125IRZ Packaging: Tube/Rail Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 088131-ISL6125IRZ
Packaging: Tube/Rail
Applications: Power Supply Sequencer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 200μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 088131-ISL6125IRZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6125IRZ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products