Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6115CBZA ISL6115CBZA

Description
Manufacturer: Intersil Win Source Part Number: 118597-ISL6115CBZA Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Family Name: ISL6115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.2 V to 13.8 V Operating Supply Current: 3mA Alternative Parts (Cross-Reference): ISL6115CB-T; ISL6115CB; MAX5977AETP+T; Introduction Date: May 04, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 118597-ISL6115CBZA Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Family Name: ISL6115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.2 V to 13.8 V Operating Supply Current: 3mA Alternative Parts (Cross-Reference): ISL6115CB-T; ISL6115CB; MAX5977AETP+T; Introduction Date: May 04, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6115CBZA - 118597-ISL6115CBZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6115CBZA
118597-ISL6115CBZA
PMIC - PMIC - Hot Swap Controllers - ISL6115CBZA 118597-ISL6115CBZA
Manufacturer: Intersil Win Source Part Number: 118597-ISL6115CBZA Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Family Name: ISL6115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.2 V to 13.8 V Operating Supply Current: 3mA Alternative Parts (Cross-Reference): ISL6115CB-T; ISL6115CB; MAX5977AETP+T; Introduction Date: May 04, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 118597-ISL6115CBZA
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CTIM, ISET, PGOOD, PWRON
Family Name: ISL6115
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.2 V to 13.8 V
Operating Supply Current: 3mA
Alternative Parts (Cross-Reference): ISL6115CB-T; ISL6115CB; MAX5977AETP+T;
Introduction Date: May 04, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 118597-ISL6115CBZA
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6115CBZA
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1903 Quad Supply and Line Monitor - 5962-8869701VA - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers