Renesas Electronics Corporation Supply Voltage Min Renesas ISL6115CBZA.

Description
Supply Voltage Min:10.2V; Supply Voltage Max:13.8V; IC Case / Package:SOIC; No. of Pins:8Pins; IC Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
Supply Voltage Min:10.2V; Supply Voltage Max:13.8V; IC Case / Package:SOIC; No. of Pins:8Pins; IC Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Min Renesas - 14AC9259 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Min Renesas
14AC9259
Supply Voltage Min Renesas 14AC9259
Supply Voltage Min:10.2V; Supply Voltage Max:13.8V; IC Case / Package:SOIC; No. of Pins:8Pins; IC Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supply Voltage Min:10.2V; Supply Voltage Max:13.8V; IC Case / Package:SOIC; No. of Pins:8Pins; IC Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14AC9259
Product Name Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface Transceiver IC - 710-CY7B933-400JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details