This fully featured hot swap power controller targets +12V applications. The ISL6115A with its integrated charge pump has a higher (6.5V vs 5V) gate drive than its sister part the ISL6115 making this part an immediate efficiency improvement replacement.brbr This IC features programmable overcurrent (OC) detection, current regulation (CR) with time delay to latch-off and soft-start.brbr The current regulation level is set by 2 external resistors; RsubISET/sub sets the CR Vth and the other is a low ohmic sense resistor across, which the CR Vth is developed. The CR duration is set by an external capacitor on the CTIM pin, which is charged with a 20µA current once the CR Vth level is reached. The IC then quickly pulls down the GATE output latching off the pass FET.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189805-ISL6115AIBZ
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: General Purpose
Supply Current: 3mA
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CTIM, ISET, PGOOD, PWRON
Family Name: ISL6115A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ISL6115AIBZ-T;
Introduction Date: March 17, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6115A
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.2V ~ 13.8V
| Renesas Electronics Corporation | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | ISL6115AIBZ | 1189805-ISL6115AIBZ |
| Product Name | 12V Power Distribution Controllers | Electronic Surplus - ISL6115AIBZ |