Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6113IRZA ISL6113IRZA

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921909-ISL6113IRZA Operating Temperature Range: -40°C ~ 85°C Features: Hot Plug Controller 6 Channel PCI Express® 48-QFN (7x7) Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6113 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921909-ISL6113IRZA Operating Temperature Range: -40°C ~ 85°C Features: Hot Plug Controller 6 Channel PCI Express® 48-QFN (7x7) Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6113 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6113IRZA - 921909-ISL6113IRZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6113IRZA
921909-ISL6113IRZA
PMIC - PMIC - Hot Swap Controllers - ISL6113IRZA 921909-ISL6113IRZA
Manufacturer: Renesas Electronics America Win Source Part Number: 921909-ISL6113IRZA Operating Temperature Range: -40°C ~ 85°C Features: Hot Plug Controller 6 Channel PCI Express® 48-QFN (7x7) Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6113 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921909-ISL6113IRZA
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Plug Controller 6 Channel PCI Express® 48-QFN (7x7)
Package: Tube
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL6113
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 43
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 921909-ISL6113IRZA
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6113IRZA
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details