Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6112IRZA ISL6112IRZA

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189803-ISL6112IRZA Packaging: Tube Type: Hot Plug Controller Mounting Style: SMD Features: Thermal Limit, UVLO Applications: PCI Express Supply Current: 900μA Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout Feature Pins: AUXENA, AUXENB, CFILTERA, CFILTERB, ONA, ONB, /PWRGDA, /PWRGDB, FAULTA, FAULTB, /FORCE_ONA, /FORCE_ONB Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ISL6112 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189803-ISL6112IRZA Packaging: Tube Type: Hot Plug Controller Mounting Style: SMD Features: Thermal Limit, UVLO Applications: PCI Express Supply Current: 900μA Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout Feature Pins: AUXENA, AUXENB, CFILTERA, CFILTERB, ONA, ONB, /PWRGDA, /PWRGDB, FAULTA, FAULTB, /FORCE_ONA, /FORCE_ONB Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ISL6112 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6112IRZA - 1189803-ISL6112IRZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6112IRZA
1189803-ISL6112IRZA
PMIC - PMIC - Hot Swap Controllers - ISL6112IRZA 1189803-ISL6112IRZA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189803-ISL6112IRZA Packaging: Tube Type: Hot Plug Controller Mounting Style: SMD Features: Thermal Limit, UVLO Applications: PCI Express Supply Current: 900μA Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout Feature Pins: AUXENA, AUXENB, CFILTERA, CFILTERB, ONA, ONB, /PWRGDA, /PWRGDB, FAULTA, FAULTB, /FORCE_ONA, /FORCE_ONB Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ISL6112 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189803-ISL6112IRZA
Packaging: Tube
Type: Hot Plug Controller
Mounting Style: SMD
Features: Thermal Limit, UVLO
Applications: PCI Express
Supply Current: 900μA
Internal Switch(s): Both
Number of Channels: 6
Programmable Features: Current Limit, Fault Timeout
Feature Pins: AUXENA, AUXENB, CFILTERA, CFILTERB, ONA, ONB, /PWRGDA, /PWRGDB, FAULTA, FAULTB, /FORCE_ONA, /FORCE_ONB
Categories: Integrated Circuits
Supplier Device Package: 48-QFN-EP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6112
Manufacturer Pack Quantity: 43
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1189803-ISL6112IRZA
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6112IRZA
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details