Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL59913IRZ ISL59913IRZ

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1189786-ISL59913IRZ Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1189786-ISL59913IRZ Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL59913IRZ - 1189786-ISL59913IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL59913IRZ
1189786-ISL59913IRZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL59913IRZ 1189786-ISL59913IRZ
Manufacturer: Intersil Corporation Win Source Part Number: 1189786-ISL59913IRZ Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1189786-ISL59913IRZ
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 710-ISL59913IRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ISL59913IRZ
Interface Transceiver IC 710-ISL59913IRZ
IC RECEIVER 0/3 28QFN Product overview: ISL59913IRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL59913IRZ can be used for catalog matching and distributor lookup.

IC RECEIVER 0/3 28QFN Product overview: ISL59913IRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL59913IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Driver, 5V, Qfn-28; Ic Interface Type Renesas - 29M7003 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver, 5V, Qfn-28; Ic Interface Type Renesas
29M7003
Line Driver, 5V, Qfn-28; Ic Interface Type Renesas 29M7003
LINE DRIVER, 5V, QFN-28; IC Interface Type:Parallel; No. of Drivers:3Drivers; Product Range:-; MSL:-; Device Type:Line Driver; No. of Channels:3Channels; No. of Pins:28Pins; Supply Voltage Max:5V RoHS Compliant: Yes

LINE DRIVER, 5V, QFN-28; IC Interface Type:Parallel; No. of Drivers:3Drivers; Product Range:-; MSL:-; Device Type:Line Driver; No. of Channels:3Channels; No. of Pins:28Pins; Supply Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL59913IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL59913IRZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL59913IRZ
IC RECEIVER 0/3 28QFN

IC RECEIVER 0/3 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1189786-ISL59913IRZ 710-ISL59913IRZ 29M7003 ISL59913IRZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL59913IRZ Interface Transceiver IC Line Driver, 5V, Qfn-28; Ic Interface Type Renesas Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 5V Other; 5V Other
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1898058 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details