RENESAS ELECTRONICS CORPORATION
ISL59913IRZ -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
ISL59913IRZ
Description
IC RECEIVER 0/3 28QFN
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/3 28QFN
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
ISL59913IRZ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ISL59913IRZ |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.71 V 3.3 V
View Details
2 suppliers
Interface
Serial
Supply Voltage
3.3V; 3.6V; 5V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details