IC RECEIVER 0/3 28QFN Product overview: ISL59910IRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL59910IRZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875685-ISL59910IRZ
Operating Temperature Range: -40°C ~ 85°C
Features: 0/3 Receiver - - 28-QFN (4x5)
Package: 28-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL59910
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (4x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC RECEIVER 0/3 28QFN
LINE DRIVER, 5V, QFN-28; IC Interface Type:Parallel; No. of Drivers:3Drivers; Product Range:-; MSL:-; Device Type:Line Driver; No. of Channels:3Channels; No. of Pins:28Pins; Supply Voltage Max:5V RoHS Compliant: Yes
IC RECEIVER 0/3 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ISL59910IRZ | 875685-ISL59910IRZ | ISL59910IRZ | 29M7001 | ISL59910IRZ |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ISL59910IRZ | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Line Driver, 5V, Qfn-28; Ic Interface Type Renesas | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver | Receiver; Sensor Interface | Receiver | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 5V | Other | Other; 5V | Other; 5V | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |