Renesas Electronics Corporation 14-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter ISL5961/2IAZ

Description
The ISL5961 is a 14-bit, 130/210+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols.brbr This device complements the ISL5x61 family of high speed converters, which include 10, 12, and 14-bit devices.
Request a Quote Datasheet
Description
The ISL5961 is a 14-bit, 130/210+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols.brbr This device complements the ISL5x61 family of high speed converters, which include 10, 12, and 14-bit devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter - ISL5961/2IAZ - Renesas Electronics Corporation
Milpitas, CA, USA
14-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter
ISL5961/2IAZ
14-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter ISL5961/2IAZ
The ISL5961 is a 14-bit, 130/210+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols.brbr This device complements the ISL5x61 family of high speed converters, which include 10, 12, and 14-bit devices.

The ISL5961 is a 14-bit, 130/210+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols.brbr This device complements the ISL5x61 family of high speed converters, which include 10, 12, and 14-bit devices.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - ISL5961/2IAZ-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
ISL5961/2IAZ-ND
Digital to Analog Converters (DAC) ISL5961/2IAZ-ND
14 Bit Digital to Analog Converter 1 28-TSSOP

14 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
14BIT Digital-to-Analog Converter IC
701-ISL5961/2IAZ
14BIT Digital-to-Analog Converter IC 701-ISL5961/2IAZ
IC DAC 14BIT A-OUT 28TSSOP Product overview: ISL5961/2IAZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 14BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5961/2IAZ can be used for catalog matching and distributor lookup.

IC DAC 14BIT A-OUT 28TSSOP Product overview: ISL5961/2IAZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 14BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5961/2IAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - ISL5961/2IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
ISL5961/2IAZ
Digital to Analog Converters (DAC) ISL5961/2IAZ
14 Bit Digital to Analog Converter 1 28-TSSOP

14 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - ISL5961/2IAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
ISL5961/2IAZ
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) ISL5961/2IAZ
IC DAC 14BIT A-OUT 28TSSOP

IC DAC 14BIT A-OUT 28TSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - ISL5961/2IAZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ISL5961/2IAZ
Data Acquisition - Digital to Analog Converters (DAC) ISL5961/2IAZ
IC DAC 14BIT A-OUT 28TSSOP

IC DAC 14BIT A-OUT 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number ISL5961/2IAZ ISL5961/2IAZ-ND 701-ISL5961/2IAZ ISL5961/2IAZ ISL5961/2IAZ ISL5961/2IAZ
Product Name 14-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter Digital to Analog Converters (DAC) 14BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Package Type TSSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Tube SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) 28-TSSOP (0.173\", 4.40mm Width)
Resolution 14 bits 14 bits 14 bits
DNL 3 LSB 1.5 LSB
INL 5 LSB 2.5 LSB
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5304BRMZ - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Digital to Analogue Converters - 1905468P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 8 bits
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details