Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL59534IKEZ ISL59534IKEZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189775-ISL59534IKEZ Packaging: Tray Features: SPI Applications: Video -3db Bandwidth: 300MHz Categories: Integrated Circuits Supplier Device Package: 356-HPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 356-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: ISL59534 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189775-ISL59534IKEZ Packaging: Tray Features: SPI Applications: Video -3db Bandwidth: 300MHz Categories: Integrated Circuits Supplier Device Package: 356-HPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 356-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: ISL59534 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL59534IKEZ - 1189775-ISL59534IKEZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL59534IKEZ
1189775-ISL59534IKEZ
Interface - Interface - Analog Switches - Special Purpose - ISL59534IKEZ 1189775-ISL59534IKEZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189775-ISL59534IKEZ Packaging: Tray Features: SPI Applications: Video -3db Bandwidth: 300MHz Categories: Integrated Circuits Supplier Device Package: 356-HPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 356-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: ISL59534 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189775-ISL59534IKEZ
Packaging: Tray
Features: SPI
Applications: Video
-3db Bandwidth: 300MHz
Categories: Integrated Circuits
Supplier Device Package: 356-HPBGA (27x27)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 356-BBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: ISL59534
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL59534IKEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL59534IKEZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL59534IKEZ
XPOINT SWITCH, 32 CH, PBGA356

XPOINT SWITCH, 32 CH, PBGA356

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189775-ISL59534IKEZ ISL59534IKEZ
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL59534IKEZ Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - AN983BL - 052209-AN983BL - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-PQFP-128
View Details
2 suppliers