Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL59532IKEZ ISL59532IKEZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189774-ISL59532IKEZ Packaging: Tray Features: SPI Applications: Video -3db Bandwidth: 300MHz Categories: Integrated Circuits Supplier Device Package: 356-HPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 356-BBGA Exposed Pad Alternative Parts (Cross-Reference): ADV3201ASWZ; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: ISL59532 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189774-ISL59532IKEZ Packaging: Tray Features: SPI Applications: Video -3db Bandwidth: 300MHz Categories: Integrated Circuits Supplier Device Package: 356-HPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 356-BBGA Exposed Pad Alternative Parts (Cross-Reference): ADV3201ASWZ; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: ISL59532 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL59532IKEZ - 1189774-ISL59532IKEZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL59532IKEZ
1189774-ISL59532IKEZ
Interface - Interface - Analog Switches - Special Purpose - ISL59532IKEZ 1189774-ISL59532IKEZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189774-ISL59532IKEZ Packaging: Tray Features: SPI Applications: Video -3db Bandwidth: 300MHz Categories: Integrated Circuits Supplier Device Package: 356-HPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 356-BBGA Exposed Pad Alternative Parts (Cross-Reference): ADV3201ASWZ; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: ISL59532 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189774-ISL59532IKEZ
Packaging: Tray
Features: SPI
Applications: Video
-3db Bandwidth: 300MHz
Categories: Integrated Circuits
Supplier Device Package: 356-HPBGA (27x27)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 356-BBGA Exposed Pad
Alternative Parts (Cross-Reference): ADV3201ASWZ;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: ISL59532
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 4.5V ~ 5.5V

Buy Now
Analog Switches - Special Purpose - ISL59532IKEZ - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
ISL59532IKEZ
Analog Switches - Special Purpose ISL59532IKEZ
IC CROSSPOINT SW 32X32 356BGA

IC CROSSPOINT SW 32X32 356BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL59532IKEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL59532IKEZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL59532IKEZ
XPOINT SWITCH, 32 CH, PBGA356

XPOINT SWITCH, 32 CH, PBGA356

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1189774-ISL59532IKEZ ISL59532IKEZ ISL59532IKEZ
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL59532IKEZ Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261046-SI2493-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details