Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL59530IRZ ISL59530IRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921907-ISL59530IRZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 1 Channel 72-QFN (10x10) Package: Tray Package: 72-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL59530 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921907-ISL59530IRZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 1 Channel 72-QFN (10x10) Package: Tray Package: 72-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL59530 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL59530IRZ - 921907-ISL59530IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL59530IRZ
921907-ISL59530IRZ
Interface - Interface - Analog Switches - Special Purpose - ISL59530IRZ 921907-ISL59530IRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921907-ISL59530IRZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 1 Channel 72-QFN (10x10) Package: Tray Package: 72-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL59530 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921907-ISL59530IRZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Video Switch IC 1 Channel 72-QFN (10x10)
Package: Tray
Package: 72-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL59530
Categories: Integrated Circuits (ICs)
Case / Package: 72-QFN (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL59530IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL59530IRZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL59530IRZ
IC VIDEO CROSSPOINT SWITCH 72QFN

IC VIDEO CROSSPOINT SWITCH 72QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 921907-ISL59530IRZ ISL59530IRZ
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL59530IRZ Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Dual buffer/line driver; 3-state - 74AHCT2G125DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers