Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL59530IKZ

Description
Win Source Part Number: 1016161-ISL59530IKZ Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: SPI Package: Tray Applications: Video Standard Package: 40 Mounting: SMD (SMT) -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 1 Package / Case: 356-BBGA Supplier Device Package: 356-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL59530 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1016161-ISL59530IKZ Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: SPI Package: Tray Applications: Video Standard Package: 40 Mounting: SMD (SMT) -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 1 Package / Case: 356-BBGA Supplier Device Package: 356-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL59530 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1016161-ISL59530IKZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1016161-ISL59530IKZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1016161-ISL59530IKZ
Win Source Part Number: 1016161-ISL59530IKZ Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: SPI Package: Tray Applications: Video Standard Package: 40 Mounting: SMD (SMT) -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 1 Package / Case: 356-BBGA Supplier Device Package: 356-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL59530 Product Status: Obsolete

Win Source Part Number: 1016161-ISL59530IKZ
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: SPI
Package: Tray
Applications: Video
Standard Package: 40
Mounting: SMD (SMT)
-3db Bandwidth: 300MHz
Voltage - Supply, Single (V+): 4.5V ~ 5.5V
Number of Channels: 1
Package / Case: 356-BBGA
Supplier Device Package: 356-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL59530
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL59530IKZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL59530IKZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL59530IKZ
XPOINT SWITCH, 16 CH, PBGA356

XPOINT SWITCH, 16 CH, PBGA356

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1016161-ISL59530IKZ ISL59530IKZ
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Inverter - 74AHC1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details