Renesas Electronics Corporation 1GHz Triple Multiplexing Amplifiers ISL59445IRZ-T13

Description
The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decorati on: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decorati on: overline"LE/span is high the last logic state is preserved.brbr
Datasheet
Description
The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decorati on: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decorati on: overline"LE/span is high the last logic state is preserved.brbr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1GHz Triple Multiplexing Amplifiers - ISL59445IRZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
1GHz Triple Multiplexing Amplifiers
ISL59445IRZ-T13
1GHz Triple Multiplexing Amplifiers ISL59445IRZ-T13
The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decorati on: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decorati on: overline"LE/span is high the last logic state is preserved.brbr

The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decoration: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decoration: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decoration: overline"LE/span is high the last logic state is preserved.brbr

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Analog Multiplexers
Product Number ISL59445IRZ-T13
Product Name 1GHz Triple Multiplexing Amplifiers
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898221 - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Band 1/3 Multiplexer - QM25032 - Qorvo
Specs
Bandwidth 60 MHz
Package Type SMT
Number of Pins 5
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHC139D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers