14 Bit Digital to Analog Converter 2 48-LQFP (7x7)
IC DAC 14BIT A-OUT 48TQFP
IC DAC 14BIT A-OUT 48TQFP
14 Bit Digital to Analog Converter 2 48-LQFP (7x7)
14 Bit Digital to Analog Converter 2 48-LQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | ISL5927IN-ND | ISL5927IN | ISL5927IN | ISL5927IN |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | LFQP; 48-LQFP | QFP | QFP; 48-LQFP | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 48 | |||
| Resolution | 14 bits | 14 bits |