Renesas Electronics Corporation PMIC - PMIC - Laser Drivers - ISL58800CRZ ISL58800CRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875680-ISL58800CRZ Features: Laser Driver IC - Channel Package: Tube Family Name: ISL58800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875680-ISL58800CRZ Features: Laser Driver IC - Channel Package: Tube Family Name: ISL58800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ISL58800CRZ - 875680-ISL58800CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ISL58800CRZ
875680-ISL58800CRZ
PMIC - PMIC - Laser Drivers - ISL58800CRZ 875680-ISL58800CRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875680-ISL58800CRZ Features: Laser Driver IC - Channel Package: Tube Family Name: ISL58800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875680-ISL58800CRZ
Features: Laser Driver IC - Channel
Package: Tube
Family Name: ISL58800
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 875680-ISL58800CRZ
Product Name PMIC - PMIC - Laser Drivers - ISL58800CRZ
Diode Type Laser Driver IC - Channel
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4991US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19.8 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS21LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
2 suppliers