Renesas Electronics Corporation Laser Diode Driver with Serial Control and Write Current DAC ISL58792CRTZ

Description
The ISL58792 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture similar to a write strategy LDD. This combination adds versatility to the conventional interface. The rise time, fall time and overshoot of all outputs are adjustable to compensate for high and low resistance lasers. The ISL58792 architecture includes dual write current banks, which can be selected using the bank select line, BSEL. This eliminates the need to synchronize the serial port to the media. The oscillator is internally activated through program assignment to attach to any WEN state. The WEN lines have internal 100? terminators. There is a skew detector on the WEN receiver outputs.
Datasheet
Description
The ISL58792 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture similar to a write strategy LDD. This combination adds versatility to the conventional interface. The rise time, fall time and overshoot of all outputs are adjustable to compensate for high and low resistance lasers. The ISL58792 architecture includes dual write current banks, which can be selected using the bank select line, BSEL. This eliminates the need to synchronize the serial port to the media. The oscillator is internally activated through program assignment to attach to any WEN state. The WEN lines have internal 100? terminators. There is a skew detector on the WEN receiver outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Driver with Serial Control and Write Current DAC - ISL58792CRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
Laser Diode Driver with Serial Control and Write Current DAC
ISL58792CRTZ
Laser Diode Driver with Serial Control and Write Current DAC ISL58792CRTZ
The ISL58792 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture similar to a write strategy LDD. This combination adds versatility to the conventional interface. The rise time, fall time and overshoot of all outputs are adjustable to compensate for high and low resistance lasers. The ISL58792 architecture includes dual write current banks, which can be selected using the bank select line, BSEL. This eliminates the need to synchronize the serial port to the media. The oscillator is internally activated through program assignment to attach to any WEN state. The WEN lines have internal 100? terminators. There is a skew detector on the WEN receiver outputs.

The ISL58792 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture similar to a write strategy LDD. This combination adds versatility to the conventional interface.
The rise time, fall time and overshoot of all outputs are adjustable to compensate for high and low resistance lasers.
The ISL58792 architecture includes dual write current banks, which can be selected using the bank select line, BSEL. This eliminates the need to synchronize the serial port to the media.
The oscillator is internally activated through program assignment to attach to any WEN state.
The WEN lines have internal 100? terminators. There is a skew detector on the WEN receiver outputs.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - ISL58792CRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
ISL58792CRTZ
Integrated Circuits (ICs) - PMIC - Laser Drivers ISL58792CRTZ
IC LASER DRVR 5.7V 24TQFN

IC LASER DRVR 5.7V 24TQFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number ISL58792CRTZ ISL58792CRTZ
Product Name Laser Diode Driver with Serial Control and Write Current DAC Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 2964B/BUA - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface - Interface - Controllers - ADM6996LC-AC-R-1 - 172977-ADM6996LC - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-PQFP-128
View Details
5 suppliers