Renesas Electronics Corporation PMIC - PMIC - Laser Drivers - ISL58792CRTZ ISL58792CRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189763-ISL58792CRTZ Packaging: Tube Type: Laser Diode Driver Mounting Style: SMT Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -10°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.7V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189763-ISL58792CRTZ Packaging: Tube Type: Laser Diode Driver Mounting Style: SMT Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -10°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ISL58792CRTZ - 1189763-ISL58792CRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ISL58792CRTZ
1189763-ISL58792CRTZ
PMIC - PMIC - Laser Drivers - ISL58792CRTZ 1189763-ISL58792CRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189763-ISL58792CRTZ Packaging: Tube Type: Laser Diode Driver Mounting Style: SMT Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -10°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.7V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189763-ISL58792CRTZ
Packaging: Tube
Type: Laser Diode Driver
Mounting Style: SMT
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 24-TQFN (4x4)
Temperature Range - Operating: -10°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1189763-ISL58792CRTZ
Product Name PMIC - PMIC - Laser Drivers - ISL58792CRTZ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details