Renesas Electronics Corporation PMIC - PMIC - Laser Drivers - ISL58315CRTZ ISL58315CRTZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875676-ISL58315CRTZ Series: SmartLinearizer™ Features: Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5) Package: 40-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL58315 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875676-ISL58315CRTZ Series: SmartLinearizer™ Features: Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5) Package: 40-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL58315 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ISL58315CRTZ - 875676-ISL58315CRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ISL58315CRTZ
875676-ISL58315CRTZ
PMIC - PMIC - Laser Drivers - ISL58315CRTZ 875676-ISL58315CRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875676-ISL58315CRTZ Series: SmartLinearizer™ Features: Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5) Package: 40-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL58315 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875676-ISL58315CRTZ
Series: SmartLinearizer™
Features: Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL58315
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 875676-ISL58315CRTZ
Product Name PMIC - PMIC - Laser Drivers - ISL58315CRTZ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223399 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Specs
Type 16-WFQFN Exposed Pad
Supply Voltage 2.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers