Renesas Electronics Corporation High Speed Triple Laser Diode Drivers ISL58315CRTZ-T7

Description
The ISL58315 is a high-speed, triple-output laser diode driver (LDD) for laser scanning projector systems, which require three channels modulated at high speed with independent current control.brbr Each output channel provides laser-independent current control for threshold and color DACs. Separate scale DACs allow independent scaling of both threshold and color DAC output values. This allows control of projector brightness and can be used to simplify automatic power calibration (APC) for laser-based systems.brbr Pixel data information is transferred through the LDD's high-speed 10-bit or 15-bit parallel video interface. Three parallel interface modes provide flexibility and allow users abrtrade-off among speed, power and bus width. Pixel data employs a double data rate scheme, allowing video data to be transferred using both clock edges.
Request a Quote Datasheet
Description
The ISL58315 is a high-speed, triple-output laser diode driver (LDD) for laser scanning projector systems, which require three channels modulated at high speed with independent current control.brbr Each output channel provides laser-independent current control for threshold and color DACs. Separate scale DACs allow independent scaling of both threshold and color DAC output values. This allows control of projector brightness and can be used to simplify automatic power calibration (APC) for laser-based systems.brbr Pixel data information is transferred through the LDD's high-speed 10-bit or 15-bit parallel video interface. Three parallel interface modes provide flexibility and allow users abrtrade-off among speed, power and bus width. Pixel data employs a double data rate scheme, allowing video data to be transferred using both clock edges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Triple Laser Diode Drivers - ISL58315CRTZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
High Speed Triple Laser Diode Drivers
ISL58315CRTZ-T7
High Speed Triple Laser Diode Drivers ISL58315CRTZ-T7
The ISL58315 is a high-speed, triple-output laser diode driver (LDD) for laser scanning projector systems, which require three channels modulated at high speed with independent current control.brbr Each output channel provides laser-independent current control for threshold and color DACs. Separate scale DACs allow independent scaling of both threshold and color DAC output values. This allows control of projector brightness and can be used to simplify automatic power calibration (APC) for laser-based systems.brbr Pixel data information is transferred through the LDD's high-speed 10-bit or 15-bit parallel video interface. Three parallel interface modes provide flexibility and allow users abrtrade-off among speed, power and bus width. Pixel data employs a double data rate scheme, allowing video data to be transferred using both clock edges.

The ISL58315 is a high-speed, triple-output laser diode driver (LDD) for laser scanning projector systems, which require three channels modulated at high speed with independent current control.brbr Each output channel provides laser-independent current control for threshold and color DACs. Separate scale DACs allow independent scaling of both threshold and color DAC output values. This allows control of projector brightness and can be used to simplify automatic power calibration (APC) for laser-based systems.brbr Pixel data information is transferred through the LDD's high-speed 10-bit or 15-bit parallel video interface. Three parallel interface modes provide flexibility and allow users abrtrade-off among speed, power and bus width. Pixel data employs a double data rate scheme, allowing video data to be transferred using both clock edges.

Supplier's Site Datasheet
Laser Drivers - 20-ISL58315CRTZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)

Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)

Buy Now Datasheet
Laser Drivers - 20-ISL58315CRTZ-T7CT-ND - DigiKey
Thief River Falls, MN, United States
IC LASER DRVR 300MHZ 3.3V 40TQFN

IC LASER DRVR 300MHZ 3.3V 40TQFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1120648-ISL58315CRTZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1120648-ISL58315CRTZ-T7
Integrated Circuits (ICs) - PMIC - Laser Drivers 1120648-ISL58315CRTZ-T7
Win Source Part Number: 1120648-ISL58315CRTZ -T7 Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Series: SmartLinearizer™ Type: Laser Diode Driver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 300MHz Current - Supply: 3 mA Number of Channels: 3 Voltage - Supply: 3.3V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-TQFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL58315

Win Source Part Number: 1120648-ISL58315CRTZ-T7
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Series: SmartLinearizer™
Type: Laser Diode Driver
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 300MHz
Current - Supply: 3 mA
Number of Channels: 3
Voltage - Supply: 3.3V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-TQFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL58315

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - ISL58315CRTZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
ISL58315CRTZ-T7
Integrated Circuits (ICs) - PMIC - Laser Drivers ISL58315CRTZ-T7
IC LASER DRVR 300MHZ 3.3V 40TQFN

IC LASER DRVR 300MHZ 3.3V 40TQFN

Supplier's Site
Sheung Wan, Hong Kong
Laser Drivers
ISL58315CRTZ-T7
Laser Drivers ISL58315CRTZ-T7
Laser Drivers ISL59911IRZ-EVALZ EVAL BRD RHS COMPLIA

Laser Drivers ISL59911IRZ-EVALZ EVAL BRD RHS COMPLIA

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL58315CRTZ-T7 20-ISL58315CRTZ-T7TR-ND 1120648-ISL58315CRTZ-T7 ISL58315CRTZ-T7 ISL58315CRTZ-T7
Product Name High Speed Triple Laser Diode Drivers Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Laser Drivers
Device Type Laser Driver Laser Driver Laser Driver Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
16-bit transceiver with direction pin; 3-state - 74ALVCH16245DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details