Renesas Electronics Corporation 800mA Triple Output Laser Diode Driver ISL58303DRTZ

Description
The ISL58303 is a high-speed triple output laser diode driver designed to support color field sequential laser light source Pico projection modules. Outputs can be ganged together to achieve peak total current greater than 3.6A. Output channels are designed with independent programmable bias and threshold adjustment to support a wide range of laser diode manufacturers. The ISL58303 offers exceptional power efficiency and a high degree of system integration allowing a compact and cost effective system design. To assist with reduction of laser speckle, this laser diode driver has a high frequency modulation input to modulate laser pulses. This can be used to achieve outputs pulses of less than 1ns. Interface to the system is accomplished via a high-speed serial bus that is made up of SEN, SCLK and SDIO. Initialization of internal registers after power-on reset, operational setup and laser intensity data for each output channel are communicated through this bus. For laser operational safety, a hardware enable signal (CE) is ANDed with an internal register bit. Both have to be asserted to enable the device. This prevents an accidental fault causing an unwanted laser output.
Request a Quote Datasheet
Description
The ISL58303 is a high-speed triple output laser diode driver designed to support color field sequential laser light source Pico projection modules. Outputs can be ganged together to achieve peak total current greater than 3.6A. Output channels are designed with independent programmable bias and threshold adjustment to support a wide range of laser diode manufacturers. The ISL58303 offers exceptional power efficiency and a high degree of system integration allowing a compact and cost effective system design. To assist with reduction of laser speckle, this laser diode driver has a high frequency modulation input to modulate laser pulses. This can be used to achieve outputs pulses of less than 1ns. Interface to the system is accomplished via a high-speed serial bus that is made up of SEN, SCLK and SDIO. Initialization of internal registers after power-on reset, operational setup and laser intensity data for each output channel are communicated through this bus. For laser operational safety, a hardware enable signal (CE) is ANDed with an internal register bit. Both have to be asserted to enable the device. This prevents an accidental fault causing an unwanted laser output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800mA Triple Output Laser Diode Driver - ISL58303DRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
800mA Triple Output Laser Diode Driver
ISL58303DRTZ
800mA Triple Output Laser Diode Driver ISL58303DRTZ
The ISL58303 is a high-speed triple output laser diode driver designed to support color field sequential laser light source Pico projection modules. Outputs can be ganged together to achieve peak total current greater than 3.6A. Output channels are designed with independent programmable bias and threshold adjustment to support a wide range of laser diode manufacturers. The ISL58303 offers exceptional power efficiency and a high degree of system integration allowing a compact and cost effective system design. To assist with reduction of laser speckle, this laser diode driver has a high frequency modulation input to modulate laser pulses. This can be used to achieve outputs pulses of less than 1ns. Interface to the system is accomplished via a high-speed serial bus that is made up of SEN, SCLK and SDIO. Initialization of internal registers after power-on reset, operational setup and laser intensity data for each output channel are communicated through this bus. For laser operational safety, a hardware enable signal (CE) is ANDed with an internal register bit. Both have to be asserted to enable the device. This prevents an accidental fault causing an unwanted laser output.

The ISL58303 is a high-speed triple output laser diode driver designed to support color field sequential laser light source Pico projection modules. Outputs can be ganged together to achieve peak total current greater than 3.6A. Output channels are designed with independent programmable bias and threshold adjustment to support a wide range of laser diode manufacturers. The ISL58303 offers exceptional power efficiency and a high degree of system integration allowing a compact and cost effective system design.
To assist with reduction of laser speckle, this laser diode driver has a high frequency modulation input to modulate laser pulses. This can be used to achieve outputs pulses of less than 1ns.
Interface to the system is accomplished via a high-speed serial bus that is made up of SEN, SCLK and SDIO. Initialization of internal registers after power-on reset, operational setup and laser intensity data for each output channel are communicated through this bus.
For laser operational safety, a hardware enable signal (CE) is ANDed with an internal register bit. Both have to be asserted to enable the device. This prevents an accidental fault causing an unwanted laser output.

Supplier's Site Datasheet
Laser Drivers - ISL58303DRTZ-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ISL58303DRTZ-ND
Laser Drivers ISL58303DRTZ-ND
Laser Driver IC 3 Channel 24-TQFN (4x4)

Laser Driver IC 3 Channel 24-TQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Laser Drivers
ISL58303DRTZ
Laser Drivers ISL58303DRTZ
Laser Drivers ISL58303DRTZ Color Field Sequential Tri

Laser Drivers ISL58303DRTZ Color Field Sequential Tri

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - ISL58303DRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
ISL58303DRTZ
Integrated Circuits (ICs) - PMIC - Laser Drivers ISL58303DRTZ
IC LASER DRVR 3CHAN 24TQFN

IC LASER DRVR 3CHAN 24TQFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL58303DRTZ ISL58303DRTZ-ND ISL58303DRTZ ISL58303DRTZ
Product Name 800mA Triple Output Laser Diode Driver Laser Drivers Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver Laser Driver Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
 - 2947PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Octal bus transceiver; 3-state - 74AHC245PW-Q100/GJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details