IC DAC 10BIT A-OUT 48TQFP Product overview: ISL5729/2IN from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5729/2IN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1160448-ISL5729/2IN
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Current - Unbuffered
Architecture: Current Source
Number of Bits: 10
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.1, ±0.1
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL5729
Product Status: Obsolete
RoHS Status: RoHS non-compliant
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
IC DAC 10BIT A-OUT 48TQFP
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
IC DAC 10BIT A-OUT 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-ISL5729/2IN | 1160448-ISL5729/2IN | ISL5729/2IN-ND | ISL5729/2IN | ISL5729/2IN | ISL5729/2IN |
| Product Name | 10BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | Tray | LFQP; 48-LQFP | QFP; 48-LQFP | QFP | ||
| Packing Method | Tray | Tray | Tray | Tray; Tray | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Pins | 48 |