Manufacturer: Renesas Electronics America
Win Source Part Number: 921903-ISL5727IN
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Package: Tube
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL5727
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DAC 10BIT A-OUT 48TQFP Product overview: ISL5727IN from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5727IN can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
IC DAC 10BIT A-OUT 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 921903-ISL5727IN | 701-ISL5727IN | ISL5727IN | ISL5727IN |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5727IN | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | QFP; 48-LQFP (7x7) | 48-LQFP | QFP; 48-LQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Packing Method | 48-LQFP | Tube; Tube | ||
| Resolution | 10 bits |