Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Telecom ISL5585ECR

Description
Win Source Part Number: 1152161-ISL5585ECR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bag Number of Circuits: 1 Standard Package: 43 Mounting: SMD (SMT) Power (Watts): 305 mW Function: Subscriber Line Interface Concept (SLIC) Voltage - Supply: 3.3V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (7x7) Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Intersil Other Names: HARISLISL5585ECR,215 6-ISL5585ECR-IL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1152161-ISL5585ECR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bag Number of Circuits: 1 Standard Package: 43 Mounting: SMD (SMT) Power (Watts): 305 mW Function: Subscriber Line Interface Concept (SLIC) Voltage - Supply: 3.3V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (7x7) Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Intersil Other Names: HARISLISL5585ECR,215 6-ISL5585ECR-IL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1152161-ISL5585ECR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1152161-ISL5585ECR
Integrated Circuits (ICs) - Interface - Telecom 1152161-ISL5585ECR
Win Source Part Number: 1152161-ISL5585ECR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bag Number of Circuits: 1 Standard Package: 43 Mounting: SMD (SMT) Power (Watts): 305 mW Function: Subscriber Line Interface Concept (SLIC) Voltage - Supply: 3.3V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (7x7) Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Intersil Other Names: HARISLISL5585ECR,215 6-ISL5585ECR-IL Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1152161-ISL5585ECR
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Bag
Number of Circuits: 1
Standard Package: 43
Mounting: SMD (SMT)
Power (Watts): 305 mW
Function: Subscriber Line Interface Concept (SLIC)
Voltage - Supply: 3.3V
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-QFN (7x7)
Temperature Range - Operating: 0°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: HARISLISL5585ECR,2156-ISL5585ECR-IL
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-ISL5585ECR
Interface Transceiver IC 702-ISL5585ECR
Slic, 2-4 Conversion, Bipolar Product overview: ISL5585ECR from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL5585ECR can be used for catalog matching and distributor lookup.

Slic, 2-4 Conversion, Bipolar Product overview: ISL5585ECR from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL5585ECR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ISL5585ECR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ISL5585ECR
Integrated Circuits (ICs) - Interface - Telecom ISL5585ECR
SLIC, 2-4 CONVERSION, BIPOLAR

SLIC, 2-4 CONVERSION, BIPOLAR

Supplier's Site
Telecom - ISL5585ECR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ISL5585ECR
Telecom ISL5585ECR
Telecom IC Subscriber Line Interface Concept (SLIC) 32-QFN (7x7)

Telecom IC Subscriber Line Interface Concept (SLIC) 32-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1152161-ISL5585ECR 702-ISL5585ECR ISL5585ECR ISL5585ECR
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
 - 55500EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Telecom - SI3201-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers