IC SLIC RINGING 3.3V VOB 28-PLCC Product overview: ISL5585BIMZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL5585BIMZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1212126-ISL5585BIMZ
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Bag
Number of Circuits: 1
Standard Package: 37
Mounting: SMD (SMT)
Power (Watts): 305 mW
Function: Subscriber Line Interface Concept (SLIC)
Voltage - Supply: 3.3V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL5585
Product Status: Obsolete
IC SLIC RINGING 3.3V VOB 28-PLCC
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Telecom Interface ICs RINGING SLIC W/3 3V VCC 85V/58DB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-ISL5585BIMZ | 1212126-ISL5585BIMZ | ISL5585BIMZ | ISL5585BIMZ | ISL5585BIMZ |
| Product Name | 3.3V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom Interface ICs |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |