Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189749-ISL55110IVZ-
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Digital Imaging
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 100mA
Output Configuration: Half Bridge (2)
Load Type: Capacitive and Resistive
Current - Peak Output: 3.5A
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ISL55110
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Load Voltage (V): 5V ~ 13.2V
Rds On: 3Ohm
Gate Drivers ULTRASOUND DRVR IN 8LD
Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL55110IVZ-T-ND | 1189749-ISL55110IVZ-T | ISL55110IVZ-T | ISL55110IVZ-T |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - ISL55110IVZ-T | Gate Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape and Reel; Other | Tape Reel; Tape & Reel (TR); Other |