Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers ISL55110IRZ-T7A

Description
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)
Request a Quote Datasheet
Description
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - ISL55110IRZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
ISL55110IRZ-T7ADKR-ND
Full, Half-Bridge (H Bridge) Drivers ISL55110IRZ-T7ADKR-ND
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - ISL55110IRZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
ISL55110IRZ-T7ACT-ND
Full, Half-Bridge (H Bridge) Drivers ISL55110IRZ-T7ACT-ND
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - ISL55110IRZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
ISL55110IRZ-T7ATR-ND
Full, Half-Bridge (H Bridge) Drivers ISL55110IRZ-T7ATR-ND
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Buy Now Datasheet
Mosfet Driver, -40 To 85Deg C; No. Of Channels Renesas - 84AC6977 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 85Deg C; No. Of Channels Renesas
84AC6977
Mosfet Driver, -40 To 85Deg C; No. Of Channels Renesas 84AC6977
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:QFN; Input Type:Inverting; Source Current:-; Sink Current:-; Input Delay:40nsRoHS Compliant: Yes

MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:QFN; Input Type:Inverting; Source Current:-; Sink Current:-; Input Delay:40nsRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL55110IRZ-T7A
Gate Drivers ISL55110IRZ-T7A
Gate Drivers W/ANNEAL ULTRASOUND DRVR 16LD 4X4

Gate Drivers W/ANNEAL ULTRASOUND DRVR 16LD 4X4

Buy Now Datasheet
Full Half-Bridge Drivers - ISL55110IRZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ISL55110IRZ-T7A
Full Half-Bridge Drivers ISL55110IRZ-T7A
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number ISL55110IRZ-T7ADKR-ND 84AC6977 ISL55110IRZ-T7A ISL55110IRZ-T7A
Product Name Full, Half-Bridge (H Bridge) Drivers Mosfet Driver, -40 To 85Deg C; No. Of Channels Renesas Gate Drivers Full Half-Bridge Drivers
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 16-TFQFN Exposed Pad 16-TFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF111FN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6595KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74HCT125PW/S400,11 - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Drivers - 448-1EDN7146UXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers