Renesas Electronics Corporation 18V QFN Logic IC ISL55100BIRZ

Description
IC COMP DRVR/WINDOW 18V 72-QFN Product overview: ISL55100BIRZ from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, QFN, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-ISL55100BIRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMP DRVR/WINDOW 18V 72-QFN Product overview: ISL55100BIRZ from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, QFN, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-ISL55100BIRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V QFN Logic IC - 703-ISL55100BIRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V QFN Logic IC
703-ISL55100BIRZ
18V QFN Logic IC 703-ISL55100BIRZ
IC COMP DRVR/WINDOW 18V 72-QFN Product overview: ISL55100BIRZ from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, QFN, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-ISL55100BIRZ can be used for catalog matching and distributor lookup.

IC COMP DRVR/WINDOW 18V 72-QFN Product overview: ISL55100BIRZ from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, QFN, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-ISL55100BIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - ISL55100BIRZ - 1189747-ISL55100BIRZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - ISL55100BIRZ
1189747-ISL55100BIRZ
Logic - Logic - Specialty Logic - ISL55100BIRZ 1189747-ISL55100BIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189747-ISL55100BIRZ Packaging: Tube Mounting Style: SMD Logic Type: Comparator, Driver Supply Voltage: 9V ~ 18V Resolution: 4 Categories: Integrated Circuits Supplier Device Package: 72-QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 72-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ISL55100 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189747-ISL55100BIRZ
Packaging: Tube
Mounting Style: SMD
Logic Type: Comparator, Driver
Supply Voltage: 9V ~ 18V
Resolution: 4
Categories: Integrated Circuits
Supplier Device Package: 72-QFN
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 72-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ISL55100
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-ISL55100BIRZ 1189747-ISL55100BIRZ
Product Name 18V QFN Logic IC Logic - Logic - Specialty Logic - ISL55100BIRZ
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers