Renesas Electronics Corporation Logic - Logic - Specialty Logic - ISL55100AIRZ ISL55100AIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189746-ISL55100AIRZ Packaging: Tube Mounting Style: SMD Logic Type: Comparator, Driver Supply Voltage: 9V ~ 18V Resolution: 4 Categories: Integrated Circuits Supplier Device Package: 72-QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 72-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ISL55100 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189746-ISL55100AIRZ Packaging: Tube Mounting Style: SMD Logic Type: Comparator, Driver Supply Voltage: 9V ~ 18V Resolution: 4 Categories: Integrated Circuits Supplier Device Package: 72-QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 72-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ISL55100 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - ISL55100AIRZ - 1189746-ISL55100AIRZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - ISL55100AIRZ
1189746-ISL55100AIRZ
Logic - Logic - Specialty Logic - ISL55100AIRZ 1189746-ISL55100AIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189746-ISL55100AIRZ Packaging: Tube Mounting Style: SMD Logic Type: Comparator, Driver Supply Voltage: 9V ~ 18V Resolution: 4 Categories: Integrated Circuits Supplier Device Package: 72-QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 72-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ISL55100 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189746-ISL55100AIRZ
Packaging: Tube
Mounting Style: SMD
Logic Type: Comparator, Driver
Supply Voltage: 9V ~ 18V
Resolution: 4
Categories: Integrated Circuits
Supplier Device Package: 72-QFN
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 72-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ISL55100
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1189746-ISL55100AIRZ
Product Name Logic - Logic - Specialty Logic - ISL55100AIRZ
Gate Type Comparator, Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S134DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Logic Gates - 2222731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
8-input NAND gate - 74AHCT30PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details