Renesas Electronics Corporation RF Amplifiers ISL55005IEZ-T7

Description
RF Amplifier IC 500MHz ~ 3GHz SC-70-6
Request a Quote Datasheet
Description
RF Amplifier IC 500MHz ~ 3GHz SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ISL55005IEZ-T7-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ISL55005IEZ-T7-ND
RF Amplifiers ISL55005IEZ-T7-ND
RF Amplifier IC 500MHz ~ 3GHz SC-70-6

RF Amplifier IC 500MHz ~ 3GHz SC-70-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ISL55005IEZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ISL55005IEZ-T7
RF and Wireless - RF Amplifiers ISL55005IEZ-T7
IC RF AMP 500MHZ-3GHZ SC70-6

IC RF AMP 500MHZ-3GHZ SC70-6

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number ISL55005IEZ-T7-ND ISL55005IEZ-T7
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 500 to 3000 MHz 500 to 3000 MHz
Minimum Gain 16.6 dB ? to 16.6 dB
Maximum Gain 16.6 dB 16.6 dB
Output Power 9.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD311P34TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Reverse Amplifier with Step Attenuator - ARA05050 - Skyworks Solutions, Inc.
Specs
Minimum Gain 32 dB
Maximum Gain 32 dB
Noise Figure 1.7 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details