The ISL55002IBZ is a high-speed, low-power operational amplifier designed for a variety of applications including video amplifiers, active filters, and high-speed signal processing. It features a -3dB bandwidth of 200MHz and a high slew rate of 300V/µs, making it suitable for demanding tasks that require rapid signal changes. The amplifier operates within a wide supply voltage range of ±2.5V to ±15V for dual-supply configurations and 5V to 30V for single-supply setups, while consuming a low supply current of 8.5mA per amplifier. The output voltage swing is notably wide, reaching -12.75V to +13.4V with a ±15V supply and a load of 1kΩ. The device is unity-gain stable and offers a phase margin of 55°, allowing for stable operation in various feedback configurations. It is available in an 8-lead SO package and is specified for operation across a temperature range of -40°C to +85°C. The ISL55002IBZ is RoHS compliant and suitable for applications where low power consumption and high performance are critical.
The ISL55002 is a high speed, low power, low cost monolithic operational amplifier. The ISL55002 is unity-gain stable and features a 300V/µs slew rate and 200MHz bandwidth while requiring only 8.5mA of supply current per amplifier.brbr The power supply operating range of the ISL55002 is from ±15V down to ±2.5V. For single-supply operation, the ISL55002 operates from 30V down to 5V.brbr The ISL55002 also features an extremely wide output voltage swing of -12.75V/+13.4V with VsubS/sub = ±15V and RsubL/sub = 1k?.brbr At a gain of +1, the ISL55002 has a -3dB bandwidth of 200MHz with a phase margin of 55°. Because of its conventional voltage-feedback topology, the ISL55002 allow the use of reactive or non-linear elements in its feedback network. This versatility combined with low cost and 140mA of output-current drive makes the ISL55002 an ideal choice for price-sensitive applications requiring low power and high speed.brbr The ISL55002 is available in an 8 Ld SO package and is specified for operation over the full -40°C to +85°C temperature range.
Operational Amplifier, 2 Func, PDSO8
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: ISL55002IBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL55002IBZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 017934-ISL55002IBZ
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 300 V/μs
Current - Input Bias: 600nA
Voltage - Input Offset: 1.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 30 V, ±2.25 V to 15 V
Operating Supply Current: 8.5mA
Channel Output Current: 140mA
Gain Bandwidth Product (GBP): 70MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps ISL59112IEZ-EVALZ EVAL BRD RHS COMPLIA
Voltage Feedback Amplifier 2 Circuit 8-SOIC
VIDEO AMPLIFIER, 2 FUNC, PDSO8
OP AMP, 200 MHz, 300 V/ us, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:200MHz; Slew Rate:300V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Renesas Electronics Corporation | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL55002IBZ | ISL55002IBZ | ISL55002IBZ-ND | 687-ISL55002IBZ | 017934-ISL55002IBZ | ISL55002IBZ | ISL55002IBZ | ISL55002IBZ | 57K3952 | ISL55002IBZ |
| Product Name | High Supply Voltage 200MHz Unity-Gain Stable Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55002IBZ | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 200 Mhz, 300 V/ Us, Soic-8; No. Of Amplifiers Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Single-Supply | |||||||||
| Supply Voltage (VS) | 5 to 30 volts | 5 volts | 4.5 to 30 volts | 2.5 to 15 volts | ||||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||||
| VOS | 5 millivolts | 1.2 millivolts | 1.2 millivolts | |||||||
| IBIAS | 0.6000 to 3.5 µA | 0.6000 µA | 0.6000 µA |