Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54405IVZ ISL54405IVZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189742-ISL54405IVZ Packaging: Tube Features: Break-Before-Make, Depop Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 230MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 1.9Ohm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ISL54405 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3.3V, 5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189742-ISL54405IVZ Packaging: Tube Features: Break-Before-Make, Depop Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 230MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 1.9Ohm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ISL54405 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3.3V, 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54405IVZ - 1189742-ISL54405IVZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54405IVZ
1189742-ISL54405IVZ
Interface - Interface - Analog Switches - Special Purpose - ISL54405IVZ 1189742-ISL54405IVZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189742-ISL54405IVZ Packaging: Tube Features: Break-Before-Make, Depop Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 230MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 1.9Ohm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ISL54405 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3.3V, 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189742-ISL54405IVZ
Packaging: Tube
Features: Break-Before-Make, Depop
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 230MHz
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 1.9Ohm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: ISL54405
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 3.3V, 5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54405IVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54405IVZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54405IVZ
IC MUX STEREO 2:1 CD/MP3 16TSSOP

IC MUX STEREO 2:1 CD/MP3 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189742-ISL54405IVZ ISL54405IVZ
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54405IVZ Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 4972268P - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Buffer with open-drain output - 74AHC1G07GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers