Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54405IVZ-T ISL54405IVZ-T

Description
Manufacturer: Intersil Win Source Part Number: 205562-ISL54405IVZ-T Packaging: Reel - TR Features: Break-Before-Make, Depop Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 230MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.9 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 205562-ISL54405IVZ-T Packaging: Reel - TR Features: Break-Before-Make, Depop Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 230MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.9 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54405IVZ-T - 205562-ISL54405IVZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54405IVZ-T
205562-ISL54405IVZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54405IVZ-T 205562-ISL54405IVZ-T
Manufacturer: Intersil Win Source Part Number: 205562-ISL54405IVZ-T Packaging: Reel - TR Features: Break-Before-Make, Depop Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 230MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.9 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 205562-ISL54405IVZ-T
Packaging: Reel - TR
Features: Break-Before-Make, Depop
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 230MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.9 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54405IVZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54405IVZ-T
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54405IVZ-T
SPDT, 2 FUNC, CMOS, PDSO16

SPDT, 2 FUNC, CMOS, PDSO16

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 205562-ISL54405IVZ-T ISL54405IVZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54405IVZ-T Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2914PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details