Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54405IRTZ-T ISL54405IRTZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189741-ISL54405IRTZ -T Packaging: Tape and Reel Features: Break-Before-Make, Depop Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 230MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-WFQFN Exposed Pad On-State Resistance (Maximum): 1.9Ohm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: ISL54405 Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3.3V, 5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189741-ISL54405IRTZ -T Packaging: Tape and Reel Features: Break-Before-Make, Depop Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 230MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-WFQFN Exposed Pad On-State Resistance (Maximum): 1.9Ohm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: ISL54405 Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3.3V, 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54405IRTZ-T - 1189741-ISL54405IRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54405IRTZ-T
1189741-ISL54405IRTZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54405IRTZ-T 1189741-ISL54405IRTZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189741-ISL54405IRTZ -T Packaging: Tape and Reel Features: Break-Before-Make, Depop Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 230MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-WFQFN Exposed Pad On-State Resistance (Maximum): 1.9Ohm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: ISL54405 Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3.3V, 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189741-ISL54405IRTZ-T
Packaging: Tape and Reel
Features: Break-Before-Make, Depop
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 230MHz
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-WFQFN Exposed Pad
On-State Resistance (Maximum): 1.9Ohm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: ISL54405
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 3.3V, 5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54405IRTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54405IRTZ-T
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54405IRTZ-T
IC MUX STEREO 2:1 CD/MP3 16-TQFN

IC MUX STEREO 2:1 CD/MP3 16-TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189741-ISL54405IRTZ-T ISL54405IRTZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54405IRTZ-T Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT2G66DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details