Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54402IRUZ-T ISL54402IRUZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048406-ISL54402IRUZ -T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 394MHz (Audio), 239MHz (USB) Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048406-ISL54402IRUZ -T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 394MHz (Audio), 239MHz (USB) Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54402IRUZ-T - 1048406-ISL54402IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54402IRUZ-T
1048406-ISL54402IRUZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54402IRUZ-T 1048406-ISL54402IRUZ-T
Manufacturer: Intersil Win Source Part Number: 1048406-ISL54402IRUZ -T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 394MHz (Audio), 239MHz (USB) Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 1048406-ISL54402IRUZ-T
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: Audio, USB
Switch Circuit: SPDT
-3db Bandwidth: 394MHz (Audio), 239MHz (USB)
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 9 Ohm (USB)
Case / Package: 10-UTQFN (2.1x1.6)
Single Supply Voltage (V+): 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54402IRUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54402IRUZ-T
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54402IRUZ-T
SPDT, 2 FUNC, 1 CHANNEL, CMOS

SPDT, 2 FUNC, 1 CHANNEL, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1048406-ISL54402IRUZ-T ISL54402IRUZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54402IRUZ-T Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Line Interface ICs - 1914807P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GS,132 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details