Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54400IRUZ-T ISL54400IRUZ-T

Description
Manufacturer: Intersil Win Source Part Number: 017933-ISL54400IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 394MHz (Audio), 239MHz (USB) Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017933-ISL54400IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 394MHz (Audio), 239MHz (USB) Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54400IRUZ-T - 017933-ISL54400IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54400IRUZ-T
017933-ISL54400IRUZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54400IRUZ-T 017933-ISL54400IRUZ-T
Manufacturer: Intersil Win Source Part Number: 017933-ISL54400IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 394MHz (Audio), 239MHz (USB) Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017933-ISL54400IRUZ-T
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: Audio, USB
Switch Circuit: SPDT
-3db Bandwidth: 394MHz (Audio), 239MHz (USB)
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm (USB)
Case / Package: 10-UTQFN (2.1x1.6)
Single Supply Voltage (V+): 2.5 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 017933-ISL54400IRUZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54400IRUZ-T
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 9196658 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 16 v
Package Type To-252
View Details