ISL54233IRUZ-T -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54233IRUZ-T
Description
IC MUX 3:1 8 OHM 12UTQFN
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC MUX 3:1 8 OHM 12UTQFN
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54233IRUZ-T
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ISL54233IRUZ-T |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 2V ~ 6V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Device Type
Front End
Package Type
34-WFQFN Exposed Pad
Pins
34 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers