Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54233IRTZ-T ISL54233IRTZ-T

Description
Manufacturer: Intersil Win Source Part Number: 112868-ISL54233IRTZ- T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP3T -3db Bandwidth: 1.6GHz Crosstalk: -36dB @ 240MHz Channel-to-Channel Matching (ΔRon): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 12-TQFN (3x3) Single Supply Voltage (V+): 2.7 V to 4.6 V Channel Capacitance(CS off, CD off): 3pF Max Leakage Current (IS off): 15nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 112868-ISL54233IRTZ- T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP3T -3db Bandwidth: 1.6GHz Crosstalk: -36dB @ 240MHz Channel-to-Channel Matching (ΔRon): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 12-TQFN (3x3) Single Supply Voltage (V+): 2.7 V to 4.6 V Channel Capacitance(CS off, CD off): 3pF Max Leakage Current (IS off): 15nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54233IRTZ-T - 112868-ISL54233IRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54233IRTZ-T
112868-ISL54233IRTZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54233IRTZ-T 112868-ISL54233IRTZ-T
Manufacturer: Intersil Win Source Part Number: 112868-ISL54233IRTZ- T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP3T -3db Bandwidth: 1.6GHz Crosstalk: -36dB @ 240MHz Channel-to-Channel Matching (ΔRon): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 12-TQFN (3x3) Single Supply Voltage (V+): 2.7 V to 4.6 V Channel Capacitance(CS off, CD off): 3pF Max Leakage Current (IS off): 15nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 112868-ISL54233IRTZ-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP3T
-3db Bandwidth: 1.6GHz
Crosstalk: -36dB @ 240MHz
Channel-to-Channel Matching (ΔRon): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 12-TQFN (3x3)
Single Supply Voltage (V+): 2.7 V to 4.6 V
Channel Capacitance(CS off, CD off): 3pF
Max Leakage Current (IS off): 15nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54233IRTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54233IRTZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL54233IRTZ-T
IC MUX 3:1 15 OHM 12WFQFN

IC MUX 3:1 15 OHM 12WFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 112868-ISL54233IRTZ-T ISL54233IRTZ-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54233IRTZ-T Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-CY7C65216D-32LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 2V ~ 3.45V, 3.15V ~ 5.25V, 4.35V ~ 5.5V
View Details
4 suppliers