Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54224IRUZ-T7A

Description
Win Source Part Number: 996675-ISL54224IRUZ- T7A Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Break-Before-Make, USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 20Ohm -3db Bandwidth: 780MHz Voltage - Supply, Single (V+): 2.7V ~ 5.25V Number of Channels: 2 Package / Case: 10-UFQFN Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL54224IRUZ-T7ACT,I SL54224IRUZ-T7A-ND,- ISL54224IRUZ-T7A,ISL 54224IRUZ-T7ATR,ISL5 4224IRUZT7A,-ISL5422 4IRUZ-T7ATR,-ISL5422 4IRUZ-T7ACT,-ISL5422 4IRUZ-T7ACT-ND,ISL54 224IRUZ-T7ADKR Base Product Number: ISL54224
Request a Quote Datasheet
Description
Win Source Part Number: 996675-ISL54224IRUZ- T7A Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Break-Before-Make, USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 20Ohm -3db Bandwidth: 780MHz Voltage - Supply, Single (V+): 2.7V ~ 5.25V Number of Channels: 2 Package / Case: 10-UFQFN Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL54224IRUZ-T7ACT,I SL54224IRUZ-T7A-ND,- ISL54224IRUZ-T7A,ISL 54224IRUZ-T7ATR,ISL5 4224IRUZT7A,-ISL5422 4IRUZ-T7ATR,-ISL5422 4IRUZ-T7ACT,-ISL5422 4IRUZ-T7ACT-ND,ISL54 224IRUZ-T7ADKR Base Product Number: ISL54224
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 996675-ISL54224IRUZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
996675-ISL54224IRUZ-T7A
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 996675-ISL54224IRUZ-T7A
Win Source Part Number: 996675-ISL54224IRUZ- T7A Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Break-Before-Make, USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 20Ohm -3db Bandwidth: 780MHz Voltage - Supply, Single (V+): 2.7V ~ 5.25V Number of Channels: 2 Package / Case: 10-UFQFN Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL54224IRUZ-T7ACT,I SL54224IRUZ-T7A-ND,- ISL54224IRUZ-T7A,ISL 54224IRUZ-T7ATR,ISL5 4224IRUZT7A,-ISL5422 4IRUZ-T7ATR,-ISL5422 4IRUZ-T7ACT,-ISL5422 4IRUZ-T7ACT-ND,ISL54 224IRUZ-T7ADKR Base Product Number: ISL54224

Win Source Part Number: 996675-ISL54224IRUZ-T7A
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Break-Before-Make, USB 2.0
Package: Tape & Reel
Applications: USB
Standard Package: 250
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 20Ohm
-3db Bandwidth: 780MHz
Voltage - Supply, Single (V+): 2.7V ~ 5.25V
Number of Channels: 2
Package / Case: 10-UFQFN
Supplier Device Package: 10-UTQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL54224IRUZ-T7ACT,ISL54224IRUZ-T7A-ND,-ISL54224IRUZ-T7A,ISL54224IRUZ-T7ATR,ISL54224IRUZT7A,-ISL54224IRUZ-T7ATR,-ISL54224IRUZ-T7ACT,-ISL54224IRUZ-T7ACT-ND,ISL54224IRUZ-T7ADKR
Base Product Number: ISL54224

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54224IRUZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54224IRUZ-T7A
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54224IRUZ-T7A
IC MULTIPLEXER DUAL 2:1 10TQFN

IC MULTIPLEXER DUAL 2:1 10TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 996675-ISL54224IRUZ-T7A ISL54224IRUZ-T7A
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - CY7C63823-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
 - 2947PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details