Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54222AIUZ ISL54222AIUZ

Description
Manufacturer: Intersil Win Source Part Number: 1048403-ISL54222AIUZ Packaging: Tube/Rail Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 780MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048403-ISL54222AIUZ Packaging: Tube/Rail Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 780MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54222AIUZ - 1048403-ISL54222AIUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54222AIUZ
1048403-ISL54222AIUZ
Interface - Interface - Analog Switches - Special Purpose - ISL54222AIUZ 1048403-ISL54222AIUZ
Manufacturer: Intersil Win Source Part Number: 1048403-ISL54222AIUZ Packaging: Tube/Rail Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 780MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048403-ISL54222AIUZ
Packaging: Tube/Rail
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 780MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 1.8 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54222AIUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54222AIUZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54222AIUZ
IC MULTIPLEXER DUAL 2X1 10MSOP

IC MULTIPLEXER DUAL 2X1 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1048403-ISL54222AIUZ ISL54222AIUZ
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54222AIUZ Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260818-SI3211-E-FTR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Buffers - 1697236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Schmitt trigger buffer
Features RoHS
Package Type SOIC; Soic
View Details