Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54222AIRUZ-T ISL54222AIRUZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048402-ISL54222AIRU Z-T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 780MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 10-UTQFN (1.8x1.4) Single Supply Voltage (V+): 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048402-ISL54222AIRU Z-T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 780MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 10-UTQFN (1.8x1.4) Single Supply Voltage (V+): 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54222AIRUZ-T - 1048402-ISL54222AIRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54222AIRUZ-T
1048402-ISL54222AIRUZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54222AIRUZ-T 1048402-ISL54222AIRUZ-T
Manufacturer: Intersil Win Source Part Number: 1048402-ISL54222AIRU Z-T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 780MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 10-UTQFN (1.8x1.4) Single Supply Voltage (V+): 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048402-ISL54222AIRUZ-T
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 780MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 10-UTQFN (1.8x1.4)
Single Supply Voltage (V+): 1.8 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54222AIRUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54222AIRUZ-T
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54222AIRUZ-T
IC MULTIPLEXER DUAL 2X1 10UFQFN

IC MULTIPLEXER DUAL 2X1 10UFQFN

Supplier's Site
Analog Switches - Special Purpose - ISL54222AIRUZ-T - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
ISL54222AIRUZ-T
Analog Switches - Special Purpose ISL54222AIRUZ-T
IC MULTIPLEXER DUAL 2X1 10UFQFN

IC MULTIPLEXER DUAL 2X1 10UFQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1048402-ISL54222AIRUZ-T ISL54222AIRUZ-T ISL54222AIRUZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54222AIRUZ-T Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65216D-32LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 2V ~ 3.45V, 3.15V ~ 5.25V, 4.35V ~ 5.5V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32267-C-GM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051BZX - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-XFQFN Exposed Pad
View Details