Manufacturer: Intersil
Win Source Part Number: 040853-ISL54220IUZ-T
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 742MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC USB SWITCH DUAL SPDT 10MSOP
HI-SPEED 1:2 MULTIPLEXER, -40 TO 85DEG C; USB IC Type:High Speed 1:2 Mux/Demux; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:MSOP; No. of Pins:10Pins; Data Rate:480Mbps; Product Range:-RoHS Compliant: Yes
IC USB SWITCH DUAL SPDT 10MSOP
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 040853-ISL54220IUZ-T | ISL54220IUZ-T | 84AC6973 | ISL54220IUZ-T |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - ISL54220IUZ-T | Analog Switches - Special Purpose | Hi-Speed 1 Renesas | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | MSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V |