Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54217IRUZ-T ISL54217IRUZ-T

Description
Manufacturer: Intersil Win Source Part Number: 069914-ISL54217IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SP3T -3db Bandwidth: 700MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.8 Ohm (Audio), 8 Ohm (USB) Case / Package: 12-uTQFN (2.2x1.4) Single Supply Voltage (V+): 2.7 V to 4.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069914-ISL54217IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SP3T -3db Bandwidth: 700MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.8 Ohm (Audio), 8 Ohm (USB) Case / Package: 12-uTQFN (2.2x1.4) Single Supply Voltage (V+): 2.7 V to 4.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54217IRUZ-T - 069914-ISL54217IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54217IRUZ-T
069914-ISL54217IRUZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54217IRUZ-T 069914-ISL54217IRUZ-T
Manufacturer: Intersil Win Source Part Number: 069914-ISL54217IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SP3T -3db Bandwidth: 700MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.8 Ohm (Audio), 8 Ohm (USB) Case / Package: 12-uTQFN (2.2x1.4) Single Supply Voltage (V+): 2.7 V to 4.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069914-ISL54217IRUZ-T
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: Audio, USB
Switch Circuit: SP3T
-3db Bandwidth: 700MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.8 Ohm (Audio), 8 Ohm (USB)
Case / Package: 12-uTQFN (2.2x1.4)
Single Supply Voltage (V+): 2.7 V to 4.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 069914-ISL54217IRUZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54217IRUZ-T
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI3016-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
 - 54AC05/SDA-R - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details