Renesas Electronics Corporation USB 2.0 High-Speed x 2Channels/Stereo Audio Dual SP3T (Dual 3 to 1 Multiplexer) ISL54214IRUZ-T

Description
The Intersil ISL54214 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between audio stereo signals and two different USB 2.0 high speed differential data signals. The audio channels allow signal swings below ground, allowing the multiplexing of the voice and data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The audio switch cells can pass ±1V ground referenced audio signals with very low distortion (0.03% THD+N when driving 5mW into 32? loads). The USB switch cells have very low ON capacitance (8pF) and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion.brbr The ISL54214 is available in a tiny 12 Ld 2.2mmx1.4mm ultra-thin QFN and 12 Ld 3mmx3mm TQFN packages. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The Intersil ISL54214 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between audio stereo signals and two different USB 2.0 high speed differential data signals. The audio channels allow signal swings below ground, allowing the multiplexing of the voice and data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The audio switch cells can pass ±1V ground referenced audio signals with very low distortion (0.03% THD+N when driving 5mW into 32? loads). The USB switch cells have very low ON capacitance (8pF) and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion.brbr The ISL54214 is available in a tiny 12 Ld 2.2mmx1.4mm ultra-thin QFN and 12 Ld 3mmx3mm TQFN packages. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 High-Speed x 2Channels/Stereo Audio Dual SP3T (Dual 3 to 1 Multiplexer) - ISL54214IRUZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
USB 2.0 High-Speed x 2Channels/Stereo Audio Dual SP3T (Dual 3 to 1 Multiplexer)
ISL54214IRUZ-T
USB 2.0 High-Speed x 2Channels/Stereo Audio Dual SP3T (Dual 3 to 1 Multiplexer) ISL54214IRUZ-T
The Intersil ISL54214 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between audio stereo signals and two different USB 2.0 high speed differential data signals. The audio channels allow signal swings below ground, allowing the multiplexing of the voice and data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The audio switch cells can pass ±1V ground referenced audio signals with very low distortion (0.03% THD+N when driving 5mW into 32? loads). The USB switch cells have very low ON capacitance (8pF) and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion.brbr The ISL54214 is available in a tiny 12 Ld 2.2mmx1.4mm ultra-thin QFN and 12 Ld 3mmx3mm TQFN packages. It operates over a temperature range of -40°C to +85°C.

The Intersil ISL54214 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between audio stereo signals and two different USB 2.0 high speed differential data signals. The audio channels allow signal swings below ground, allowing the multiplexing of the voice and data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The audio switch cells can pass ±1V ground referenced audio signals with very low distortion (0.03% THD+N when driving 5mW into 32? loads). The USB switch cells have very low ON capacitance (8pF) and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion.brbr The ISL54214 is available in a tiny 12 Ld 2.2mmx1.4mm ultra-thin QFN and 12 Ld 3mmx3mm TQFN packages. It operates over a temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
780-ISL54214IRUZ-T
Dual Analog Switch and Multiplexer IC 780-ISL54214IRUZ-T
IC USB SWITCH DUAL SP3T 12UTQFN Product overview: ISL54214IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54214IRUZ-T can be used for catalog matching and distributor lookup.

IC USB SWITCH DUAL SP3T 12UTQFN Product overview: ISL54214IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54214IRUZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - ISL54214IRUZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
ISL54214IRUZ-T-ND
Analog Switches - Special Purpose ISL54214IRUZ-T-ND
Audio, USB Switch IC 2 Channel 12-uTQFN (2.2x1.4)

Audio, USB Switch IC 2 Channel 12-uTQFN (2.2x1.4)

Buy Now Datasheet
Analog Switches - Special Purpose - ISL54214IRUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
ISL54214IRUZ-T
Analog Switches - Special Purpose ISL54214IRUZ-T
Audio, USB Switch IC 2 Channel 12-uTQFN (2.2x1.4)

Audio, USB Switch IC 2 Channel 12-uTQFN (2.2x1.4)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number ISL54214IRUZ-T 780-ISL54214IRUZ-T ISL54214IRUZ-T-ND ISL54214IRUZ-T
Product Name USB 2.0 High-Speed x 2Channels/Stereo Audio Dual SP3T (Dual 3 to 1 Multiplexer) Dual Analog Switch and Multiplexer IC Analog Switches - Special Purpose Analog Switches - Special Purpose
Applications Audio; Portable Devices
Features Single-Supply Serial Input
Bandwidth 700 MHz 700 to 330 MHz 700 MHz
Min Operating Current 0.0062 mA
Package Type TQFN12, uTQFN12 Tape & Reel (TR) 12-UFQFN 12-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products