Texas Instruments CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BM

Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM - Texas Instruments
Dallas, TX, United States
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4053BM
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BM
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125

CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
747-CD4053BM
SOIC Analog Switch and Multiplexer IC 747-CD4053BM
20-V, 2:1 (SPDT), 3-channel analog multiplexer with logic-level conversion 16-SOIC -55 to 125 Product overview: CD4053BM from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BM can be used for catalog matching and distributor lookup.

20-V, 2:1 (SPDT), 3-channel analog multiplexer with logic-level conversion 16-SOIC -55 to 125 Product overview: CD4053BM from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 2528808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2528808
Multiplexer & Demultiplexer ICs 2528808
Analog Multiplexer CD4053BM

Analog Multiplexer CD4053BM

Supplier's Site
Multiplexer & Demultiplexer ICs - 2528807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2528807
Multiplexer & Demultiplexer ICs 2528807
Analog Multiplexer CD4053BM

Analog Multiplexer CD4053BM

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - 296-25950-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-25950-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-25950-5-ND
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM - 083125-CD4053BM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM
083125-CD4053BM
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM 083125-CD4053BM
Manufacturer: Texas Instruments Win Source Part Number: 083125-CD4053BM Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 30MHz Crosstalk: -40dB @ 6MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 20 V Dual Supply Voltage(V±): ±2.5 V to 9 V Channel Capacitance(CS off, CD off): 0.2pF, 9pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083125-CD4053BM
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 30MHz
Crosstalk: -40dB @ 6MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 9pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4053BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4053BM
Analog Switches, Multiplexers, Demultiplexers CD4053BM
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now
4000 Cmos, Smd, 4053, Soic16, 5V; Multiplexer Configuration Texas Instruments - 33AH3808 - Newark, An Avnet Company
Chicago, IL, United States
4000 Cmos, Smd, 4053, Soic16, 5V; Multiplexer Configuration Texas Instruments
33AH3808
4000 Cmos, Smd, 4053, Soic16, 5V; Multiplexer Configuration Texas Instruments 33AH3808
4000 CMOS, SMD, 4053, SOIC16, 5V; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

4000 CMOS, SMD, 4053, SOIC16, 5V; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4053BM 747-CD4053BM 2528808 296-25950-5-ND 083125-CD4053BM CD4053BM 33AH3808
Product Name CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion SOIC Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM Analog Switches, Multiplexers, Demultiplexers 4000 Cmos, Smd, 4053, Soic16, 5V; Multiplexer Configuration Texas Instruments
Configuration 3 X SPDT 2x1 2x1
Applications Military
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 3 to ? volts 2.5 to 20 volts 3 to 20 volts 3 to 20 volts
Ron 125 ohms 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BPWRG3 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
CD4053B-MIL CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BF3A - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
4 suppliers