Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54211IRUZ-T ISL54211IRUZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189736-ISL54211IRUZ -T Packaging: Reel Features: Depop, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 700MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 2.8Ohm (Audio), 6Ohm (USB) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL54211 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189736-ISL54211IRUZ -T Packaging: Reel Features: Depop, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 700MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 2.8Ohm (Audio), 6Ohm (USB) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL54211 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54211IRUZ-T - 1189736-ISL54211IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54211IRUZ-T
1189736-ISL54211IRUZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54211IRUZ-T 1189736-ISL54211IRUZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189736-ISL54211IRUZ -T Packaging: Reel Features: Depop, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 700MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 2.8Ohm (Audio), 6Ohm (USB) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL54211 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189736-ISL54211IRUZ-T
Packaging: Reel
Features: Depop, USB 2.0
Applications: Audio, USB
Switch Circuit: SPDT
-3db Bandwidth: 700MHz
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 10-UTQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-UFQFN
On-State Resistance (Maximum): 2.8Ohm (Audio), 6Ohm (USB)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: ISL54211
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54211IRUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54211IRUZ-T
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54211IRUZ-T
IC SWITCH DUAL SPDT HS 10-TQFN

IC SWITCH DUAL SPDT HS 10-TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189736-ISL54211IRUZ-T ISL54211IRUZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54211IRUZ-T Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Telecom - SI3202-G-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - AD22050R-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details