Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54211IRTZ

Description
Win Source Part Number: 980262-ISL54211IRTZ Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Depop, USB 2.0 Package: Tube Applications: Audio, USB Standard Package: 100 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 2.8Ohm (Audio), 6Ohm (USB) -3db Bandwidth: 700MHz Voltage - Supply, Single (V+): 2.7V ~ 5V Number of Channels: 2 Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL54211IRTZ Base Product Number: ISL54211
Request a Quote Datasheet
Description
Win Source Part Number: 980262-ISL54211IRTZ Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Depop, USB 2.0 Package: Tube Applications: Audio, USB Standard Package: 100 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 2.8Ohm (Audio), 6Ohm (USB) -3db Bandwidth: 700MHz Voltage - Supply, Single (V+): 2.7V ~ 5V Number of Channels: 2 Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL54211IRTZ Base Product Number: ISL54211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 980262-ISL54211IRTZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
980262-ISL54211IRTZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 980262-ISL54211IRTZ
Win Source Part Number: 980262-ISL54211IRTZ Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Depop, USB 2.0 Package: Tube Applications: Audio, USB Standard Package: 100 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 2.8Ohm (Audio), 6Ohm (USB) -3db Bandwidth: 700MHz Voltage - Supply, Single (V+): 2.7V ~ 5V Number of Channels: 2 Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL54211IRTZ Base Product Number: ISL54211

Win Source Part Number: 980262-ISL54211IRTZ
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Depop, USB 2.0
Package: Tube
Applications: Audio, USB
Standard Package: 100
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 2.8Ohm (Audio), 6Ohm (USB)
-3db Bandwidth: 700MHz
Voltage - Supply, Single (V+): 2.7V ~ 5V
Number of Channels: 2
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL54211IRTZ
Base Product Number: ISL54211

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54211IRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54211IRTZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54211IRTZ
IC SWITCH DUAL SPDT HS 10-TDFN

IC SWITCH DUAL SPDT HS 10-TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 980262-ISL54211IRTZ ISL54211IRTZ
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Telecom - PBL38630/2QNA - 128807-PBL38630/2QNA - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Interface - Specialized - ADM1024ARU - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details