Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54209IRUZ-T ISL54209IRUZ-T

Description
Manufacturer: Intersil Win Source Part Number: 017932-ISL54209IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 736MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.8 Ohm (Audio), 6.5 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.5 V to 5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017932-ISL54209IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 736MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.8 Ohm (Audio), 6.5 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.5 V to 5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54209IRUZ-T - 017932-ISL54209IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54209IRUZ-T
017932-ISL54209IRUZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54209IRUZ-T 017932-ISL54209IRUZ-T
Manufacturer: Intersil Win Source Part Number: 017932-ISL54209IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 736MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.8 Ohm (Audio), 6.5 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.5 V to 5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 017932-ISL54209IRUZ-T
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: Audio, USB
Switch Circuit: SPDT
-3db Bandwidth: 736MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.8 Ohm (Audio), 6.5 Ohm (USB)
Case / Package: 10-UTQFN (2.1x1.6)
Single Supply Voltage (V+): 2.5 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 017932-ISL54209IRUZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54209IRUZ-T
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Bounce Eliminator ICs - 1899271 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOT23; Sot-23
View Details
Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details