Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54205BIRTZ ISL54205BIRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189734-ISL54205BIRT Z Packaging: Tube Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 630MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-TDFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-WFDFN Exposed Pad On-State Resistance (Maximum): 4Ohm (Audio), 5Ohm (USB) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL54205B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189734-ISL54205BIRT Z Packaging: Tube Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 630MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-TDFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-WFDFN Exposed Pad On-State Resistance (Maximum): 4Ohm (Audio), 5Ohm (USB) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL54205B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54205BIRTZ - 1189734-ISL54205BIRTZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54205BIRTZ
1189734-ISL54205BIRTZ
Interface - Interface - Analog Switches - Special Purpose - ISL54205BIRTZ 1189734-ISL54205BIRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189734-ISL54205BIRT Z Packaging: Tube Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 630MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-TDFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-WFDFN Exposed Pad On-State Resistance (Maximum): 4Ohm (Audio), 5Ohm (USB) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL54205B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 3.6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189734-ISL54205BIRTZ
Packaging: Tube
Features: Break-Before-Make, USB 2.0
Applications: Audio, USB
Switch Circuit: SPDT
-3db Bandwidth: 630MHz
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 10-TDFN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-WFDFN Exposed Pad
On-State Resistance (Maximum): 4Ohm (Audio), 5Ohm (USB)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: ISL54205B
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54205BIRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54205BIRTZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54205BIRTZ
SPDT, 2 FUNC, 1 CHANNEL, CMOS

SPDT, 2 FUNC, 1 CHANNEL, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189734-ISL54205BIRTZ ISL54205BIRTZ
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54205BIRTZ Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - AD1845JP - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details